Cornell Dubilier Aluminum Electrolytic AFK478M10P44VT-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK478M10P44VT-F is a surface-mount aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 4700 µF and a case size of 16 mm diameter by 16.8 mm length. It withstands 30 G vibration, operates from -55°C to +105°C, and meets AEC-Q200 standards. Its rated ripple current at 100 kHz and 105°C is 1800 mA, with a maximum ESR of 0.035 Ω. The capacitor has a ±20% capacitance tolerance and a load life of 5000 hours at 105°C. Its dimensions conform to the P case code, with termination designed for high mechanical stability on PCBs under vibration.

Datasheet Summary
Powered by GS/AI

The AFK478M10P44VT-F is a surface-mount aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 4700 µF and a case size of 16 mm diameter by 16.8 mm length. It withstands 30 G vibration, operates from -55°C to +105°C, and meets AEC-Q200 standards. Its rated ripple current at 100 kHz and 105°C is 1800 mA, with a maximum ESR of 0.035 Ω. The capacitor has a ±20% capacitance tolerance and a load life of 5000 hours at 105°C. Its dimensions conform to the P case code, with termination designed for high mechanical stability on PCBs under vibration.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK478M10P44VT-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK478M10P44VT-F
Aluminum Electrolytic AFK478M10P44VT-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - AFK478M10P44VT-F - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
AFK478M10P44VT-F
Aluminum Electrolytic Capacitor AFK478M10P44VT-F
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration. Meets requirements of AEC-Q200 standards for automotive electronic components.

Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.

Meets requirements of AEC-Q200 standards for automotive electronic components.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK478M10P44VT-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK478M10P44VT-F
Aluminum Electrolytic Capacitors 2002-AFK478M10P44VT-F
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 4700µF 10V

–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 4700µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK478M10P44VT-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFK478M10P44VT-F
Capacitors - Aluminum Electrolytic Capacitors AFK478M10P44VT-F
CAP ALUM 4700UF 20% 10V SMD

CAP ALUM 4700UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AFK478M10P44VT-F AFK478M10P44VT-F 2002-AFK478M10P44VT-F AFK478M10P44VT-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 337SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers