Genteq Oil Filled Capacitor 97F5007

Description
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
Request a Quote Datasheet
Description
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F5007 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F5007
Oil Filled Capacitor 97F5007
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.

This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 97F5007
Product Name Oil Filled Capacitor
Electrostatic Capacitors Oil
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details