Knowles Trimmers, Variable Capacitors 9702-2SL-1

Description
2.5 ~ 10pF Trimmer Capacitor 250V Top Surface Mount
Request a Quote Datasheet
Description
2.5 ~ 10pF Trimmer Capacitor 250V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1956-1080-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1956-1080-ND
Trimmers, Variable Capacitors 1956-1080-ND
2.5 ~ 10pF Trimmer Capacitor 250V Top Surface Mount

2.5 ~ 10pF Trimmer Capacitor 250V Top Surface Mount

Buy Now Datasheet
Downers Grove, IL, United States
Variable Capacitor
9702-2SL-1
Variable Capacitor 9702-2SL-1
Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.

Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Capacitors Capacitors
Product Number 1956-1080-ND 9702-2SL-1
Product Name Trimmers, Variable Capacitors Variable Capacitor
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Variable
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details