Cornell Dubilier Aluminum Electrolytic AFK107M63G24T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK107M63G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 63 Vdc, and a case size of 10 mm diameter by 10.2 mm length. It has a maximum ESR of 0.35 Ω at 100 kHz and 20 °C, and a ripple current rating of 400 mA at 100 kHz and 105 °C. The capacitor operates from -55 °C to +105 °C, meets AEC-Q200 compliance, and has a dissipation factor of 0.08 at 120 Hz and 20 °C. Its leakage current is limited to 63.0 µA after 2 minutes.

Datasheet Summary
Powered by GS/AI

The AFK107M63G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 63 Vdc, and a case size of 10 mm diameter by 10.2 mm length. It has a maximum ESR of 0.35 Ω at 100 kHz and 20 °C, and a ripple current rating of 400 mA at 100 kHz and 105 °C. The capacitor operates from -55 °C to +105 °C, meets AEC-Q200 compliance, and has a dissipation factor of 0.08 at 120 Hz and 20 °C. Its leakage current is limited to 63.0 µA after 2 minutes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK107M63G24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK107M63G24T-F
Aluminum Electrolytic AFK107M63G24T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK107M63G24T-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK107M63G24T-F
Aluminum Electrolytic Capacitors 2002-AFK107M63G24T-F
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 100µF 63V

–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 100µF 63V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2146-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2146-1-ND
Aluminum Electrolytic Capacitors 338-2146-1-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 350mOhm @ 100kHz 2000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 350mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2146-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2146-2-ND
Aluminum Electrolytic Capacitors 338-2146-2-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 350mOhm @ 100kHz 2000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 350mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2146-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2146-6-ND
Aluminum Electrolytic Capacitors 338-2146-6-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 350mOhm @ 100kHz 2000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 350mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - AFK107M63G24T-F - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
AFK107M63G24T-F
Aluminum Electrolytic Capacitor AFK107M63G24T-F
Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating. Meets requirements of AEC-Q200 standards for automotive electronic components.

Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating.

Meets requirements of AEC-Q200 standards for automotive electronic components.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK107M63G24T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AFK107M63G24T-F
Capacitors - Aluminum Electrolytic Capacitors AFK107M63G24T-F
CAP ALUM 100UF 20% 63V SMD

CAP ALUM 100UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AFK107M63G24T-F 2002-AFK107M63G24T-F 338-2146-1-ND 338-2146-6-ND AFK107M63G24T-F AFK107M63G24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers