Genteq Oil Filled Capacitor 97F9003

Description
General Purpose AC Capacitors
Request a Quote Datasheet
Description
General Purpose AC Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F9003 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F9003
Oil Filled Capacitor 97F9003
General Purpose AC Capacitors

General Purpose AC Capacitors

Supplier's Site Datasheet
CAPACITOR, MOTOR RUN, OVAL, 12.5uF, 6% TOLERANCE, 370 VOLT - 70103171 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, MOTOR RUN, OVAL, 12.5uF, 6% TOLERANCE, 370 VOLT
70103171
CAPACITOR, MOTOR RUN, OVAL, 12.5uF, 6% TOLERANCE, 370 VOLT 70103171
Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized

Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors.

  • Metallized Film Capacitor
  • UL Recognized
Supplier's Site
Film Capacitor, 12.5Uf, 370V; Dielectric Type Genteq - 16M1422 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 12.5Uf, 370V; Dielectric Type Genteq
16M1422
Film Capacitor, 12.5Uf, 370V; Dielectric Type Genteq 16M1422
FILM CAPACITOR, 12.5UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

FILM CAPACITOR, 12.5UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 97F9003 70103171 16M1422
Product Name Oil Filled Capacitor CAPACITOR, MOTOR RUN, OVAL, 12.5uF, 6% TOLERANCE, 370 VOLT Film Capacitor, 12.5Uf, 370V; Dielectric Type Genteq
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Polypropylene Metallized PP
Capacitance Range 12.5 microF 12.5 microF 12.5 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C323U050CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers