GE Company Oil Filled Capacitor A97F8670S

Description
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.
Request a Quote Datasheet
Description
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Oil Filled Capacitor
A97F8670S
Oil Filled Capacitor A97F8670S
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.

This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases.

Available in U.S. only.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number A97F8670S
Product Name Oil Filled Capacitor
Operating Temperature -40 to 75 C (-40 to 167 F)
Electrostatic Capacitors Oil
Capacitance Range 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details