The AFK477M50P44T-F is a surface-mount aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 470 µF. It has a case code P, measuring 16 mm in diameter and 16.5 mm in height, and is designed for operation from -55 °C to 105 °C. The part has a maximum ESR of 0.073 Ω and an RMS ripple current rating of 1610 mA at 100 kHz and 105 °C. It complies with AEC-Q200 standards and holds a 20% capacitance tolerance. The component is rated for 5000 hours of load life at 105 °C when used in cases 12.5 mm or larger, which includes the P case. The part supports automatic mounting and reflow soldering with a footprint compatible with like-rated tantalum capacitors.
Smt Aluminum Electroytic
Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance, approaching low-ESR tantalum capacitors, is at a significant cost savings compared to tantalum. The vertical cylindrical cases facilitate automatic mounting and reflow soldering into the same footprint of likerated tantalum capacitors except without the need for voltage derating.
Meets requirements of AEC-Q200 standards for automotive electronic components.
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 73mOhm @ 100kHz 5000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 470µF 50V
CAP ALUM 470UF 20% 50V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK477M50P44T-F | AFK477M50P44T-F | AFK477M50P44T-F-ND | 2002-AFK477M50P44T-F | AFK477M50P44T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |