GE Company Oil Filled Capacitor A26F7576S

Description
This line of General Purpose DC Capacitors is made with film/paper technology for 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction. Available in U.S. only.
Request a Quote Datasheet
Description
This line of General Purpose DC Capacitors is made with film/paper technology for 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction. Available in U.S. only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - A26F7576S - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
A26F7576S
Oil Filled Capacitor A26F7576S
This line of General Purpose DC Capacitors is made with film/paper technology for 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction. Available in U.S. only.

This line of General Purpose DC Capacitors is made with film/paper technology for 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.

Available in U.S. only.

Supplier's Site Datasheet
Capacitor Pp Film 1Uf, 2.5Kv, Case A; Capacitor Dielectric Type Ge - 99R3218 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 1Uf, 2.5Kv, Case A; Capacitor Dielectric Type Ge
99R3218
Capacitor Pp Film 1Uf, 2.5Kv, Case A; Capacitor Dielectric Type Ge 99R3218
CAPACITOR PP FILM 1UF, 2.5KV, CASE A; Capacitor Dielectric Type:Polypropylene; C

CAPACITOR PP FILM 1UF, 2.5KV, CASE A; Capacitor Dielectric Type:Polypropylene; C

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A26F7576S 99R3218
Product Name Oil Filled Capacitor Capacitor Pp Film 1Uf, 2.5Kv, Case A; Capacitor Dielectric Type Ge
Operating Temperature -30 to 70 C (-22 to 158 F)
Electrostatic Capacitors Oil Polypropylene
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details