470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 252mOhm @ 100Hz 15000 Hrs @ 85°C
The ALC10 series of snap-in capacitors cover a wide range of case sizes and voltage ratings featuring high ripple current and surge voltage capability and very long life performance.|Applica
Aluminum Electrolytic Capacitor 470uF 450V 20% Snap-In 2.43A 252mR Product overview: ALC10A471DF450 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 2.43A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 2.43A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC10A471DF450 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Long Life, ALC10 Series, 470 F, 20%, 450 V, 35 mm, 252 ohm RoHS Compliant: Yes
CAP ALUM 470UF 20% 450V SNAP
CAP ALUM 470UF 20% 450V SNAP
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5668-ND | ALC10A471DF450 | 58-ALC10A471DF450 | 39P9737 | ALC10A471DF450 | ALC10A471DF450 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | 470uF 450V 2.43A Capacitor | Electrolytic Capacitor, Long Life, Alc10 Series, 470 F, 20%, 450 V, 35 Mm, 252 Ohm Rohs Compliant Kemet | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |