GE Company Oil Filled Capacitor A28F5607S

Description
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.
Request a Quote Datasheet
Description
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Oil Filled Capacitor
A28F5607S
Oil Filled Capacitor A28F5607S
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.

The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high.

Available in U.S. only.

Supplier's Site Datasheet
Snubber Capacitor, 1Uf, 10%, 2Kv; Dielectric Type Ge - 73R8750 - Newark, An Avnet Company
Chicago, IL, United States
Snubber Capacitor, 1Uf, 10%, 2Kv; Dielectric Type Ge
73R8750
Snubber Capacitor, 1Uf, 10%, 2Kv; Dielectric Type Ge 73R8750
SNUBBER CAPACITOR, 1UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:

SNUBBER CAPACITOR, 1UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A28F5607S 73R8750
Product Name Oil Filled Capacitor Snubber Capacitor, 1Uf, 10%, 2Kv; Dielectric Type Ge
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Film / Foil PP
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105M02QB47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers