GE Company Oil Filled Capacitor A97F8674S

Description
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.
Request a Quote Datasheet
Description
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Oil Filled Capacitor
A97F8674S
Oil Filled Capacitor A97F8674S
This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.

This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where the combination of frequency and voltage results in high RMS currents. The A97F8600 Series have an all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases.

Available in U.S. only.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 30Uf, 600V, 10%, Case; Dielectric Type Ge - 74R9418 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 30Uf, 600V, 10%, Case; Dielectric Type Ge
74R9418
Capacitor Polypropylene Pp Film 30Uf, 600V, 10%, Case; Dielectric Type Ge 74R9418
CAPACITOR POLYPROPYLENE PP FILM 30UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount

CAPACITOR POLYPROPYLENE PP FILM 30UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A97F8674S 74R9418
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 30Uf, 600V, 10%, Case; Dielectric Type Ge
Operating Temperature -40 to 75 C (-40 to 167 F)
Electrostatic Capacitors Oil Film / Foil Paper
Capacitance Range 30 microF 30 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 105PSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details