The AFK228M10H32VT-F is a surface-mount aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 2200 µF and a case size of 12.5 mm in diameter by 13.8 mm in height. It withstands a 30 G vibration test and operates from -55°C to 105°C, with a load life of 5000 hours at 105°C. The part is AEC-Q200 compliant, has a dissipation factor of 0.21 at 120 Hz, and a maximum ripple current of 1100 mA at 100 kHz and 105°C. Its maximum ESR is 0.06 Ω at 100 kHz and 20°C, and leakage current is 220 µA at 20°C after two minutes. The case dimensions and termination are optimized for high-reliability applications requiring mechanical stability under vibration.
Smt Aluminum Electroytic
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 2200µF 10V
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUM 2200UF 20% 10V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK228M10H32VT-F | 2002-AFK228M10H32VT-F | AFK228M10H32VT-F | AFK228M10H32VT-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |