KEMET Electronics Corporation SMD 68uF 10V Capacitor A700D686M010ATE015

Description
68uF 10V Ceramic Capacitor, 2917 SMD, 15mR ESR Product overview: A700D686M010ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D686M010ATE01 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 10V Ceramic Capacitor, 2917 SMD, 15mR ESR Product overview: A700D686M010ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D686M010ATE01 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 10V Capacitor
69-A700D686M010ATE015
SMD 68uF 10V Capacitor 69-A700D686M010ATE015
68uF 10V Ceramic Capacitor, 2917 SMD, 15mR ESR Product overview: A700D686M010ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D686M010ATE01 5 can be used for catalog matching and distributor lookup.

68uF 10V Ceramic Capacitor, 2917 SMD, 15mR ESR Product overview: A700D686M010ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D686M010ATE015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - A700D686M010ATE015 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
A700D686M010ATE015
Aluminum Electrolytic Capacitor A700D686M010ATE015
Capacitor, aluminum, 68 uF, +/-20% Tol

Capacitor, aluminum, 68 uF, +/-20% Tol

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 399-11378-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-11378-6-ND
Aluminum - Polymer Capacitors 399-11378-6-ND
68µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C

68µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-11378-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-11378-1-ND
Aluminum - Polymer Capacitors 399-11378-1-ND
68µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C

68µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-11378-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-11378-2-ND
Aluminum - Polymer Capacitors 399-11378-2-ND
68µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C

68µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet - 86H9669 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet
86H9669
Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet 86H9669
Capacitor,68uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,68uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A700D686M010ATE015 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700D686M010ATE015
Aluminum - Polymer Capacitors A700D686M010ATE015
CAP ALUM POLY 68UF 20% 10V SMD

CAP ALUM POLY 68UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700D686M010ATE015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700D686M010ATE015
Capacitors - Aluminum - Polymer Capacitors A700D686M010ATE015
CAP ALUM POLY 68UF 20% 10V SMD

CAP ALUM POLY 68UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-A700D686M010ATE015 A700D686M010ATE015 399-11378-6-ND 399-11378-1-ND 86H9669 A700D686M010ATE015 A700D686M010ATE015
Product Name SMD 68uF 10V Capacitor Aluminum Electrolytic Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M15R102K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers