The AFK_V series is a high-vibration surface-mount aluminum electrolytic capacitor designed for bypassing and power supply decoupling in harsh environments. It withstands a 30 G vibration test and operates from -55°C to +105°C with a rated voltage range of 6.3 Vdc to 100 Vdc and capacitances from 10 µF to 6800 µF. The AFK687M16G24VT-F variant has a capacitance of 680 µF, a voltage rating of 16 Vdc, and a case size of 10 mm × 10.5 mm. It meets AEC-Q200 compliance and has a maximum ripple current of 850 mA at 100 kHz and 105°C. Load life is 2000 hours at 105°C for this case size. The component is marked for 16 mm carrier tape packaging and is RoHS compliant.
Smt Aluminum Electroytic
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 680µF 16V
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUM 680UF 20% 16V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK687M16G24VT-F | 2002-AFK687M16G24VT-F | AFK687M16G24VT-F | AFK687M16G24VT-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |