Genteq Oil Filled Capacitor 97F5339

Description
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
Request a Quote Datasheet
Description
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Filled Capacitor - 97F5339 - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
97F5339
Oil Filled Capacitor 97F5339
This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.

This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are typically used in DC filters at voltages above those served by electrolytic type construction.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 5Uf, 1Kv, 6%, Qc; Dielectric Type Genteq - 13M4402 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 5Uf, 1Kv, 6%, Qc; Dielectric Type Genteq
13M4402
Capacitor Polypropylene Pp Film 5Uf, 1Kv, 6%, Qc; Dielectric Type Genteq 13M4402
CAPACITOR POLYPROPYLENE PP FILM 5UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 5UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97F5339 13M4402
Product Name Oil Filled Capacitor Capacitor Polypropylene Pp Film 5Uf, 1Kv, 6%, Qc; Dielectric Type Genteq
Operating Temperature -30 to 70 C (-22 to 158 F)
Electrostatic Capacitors Oil Metallized PP
Capacitance Range 5 microF 5 microF
Capacitance Tolerance 6 (+/- %) 6 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1726004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers