This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60Hz are common.
CAPACITOR POLYPROPYLENE PP FILM 25UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:25µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes
This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses for each design / application and to ensure that they are kept within the permissible limits.
Specifications. Available Capacitance Range: 2 to 120 μF. Tolerance: ±3%** or ±6%*. Available Voltage Range: 240 to 660 VAC. Operating Temperature: –40°C to +70°C* or –40°C to +90°C**. Storage Temperature: –40°C to +90°C. Frequency: 50/60 Hz. Operating Life: 60,000 hours. Standard: EIA-456 Compliant.
| Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 97F8037 | 89F2045 | 70103003 |
| Product Name | Oil Filled Capacitor | Capacitor Polypropylene Pp Film 25Uf, 240V, 6%, Qc; Dielectric Type Genteq | Capacitor;PolyPro Metallized;Cap 25 uF;Tol 6%;Vol-Rtg 240 AC;QC;GP;Rnd |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | ||
| Electrostatic Capacitors | Oil | Metallized PP | Polypropylene |
| Capacitance Range | 25 microF | 25 microF | 25 microF |
| Capacitance Tolerance | 6 (+/- %) | 6 (+/- %) | |
| Lead Style | Round |