Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F18-32S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F18-32S
MIL Spec Connector - MIL-DTL-26482 I MS3116F18-32S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial - 85C4100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial
85C4100
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial 85C4100
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 18,32#20 SOLDER SOCKET CONT - 70011114 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 18,32#20 SOLDER SOCKET CONT
70011114
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 18,32#20 SOLDER SOCKET CONT 70011114
Straight Plug with Cable Clamp Type Shell, #16⁄20 Size Contacts, Connector Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The shell type of the connector was straight plug with cable clamp.

Straight Plug with Cable Clamp Type Shell, #16⁄20 Size Contacts, Connector
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The shell type of the connector was straight plug with cable clamp.

Supplier's Site
Connector/Terminal/Pin - 16002664 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16002664
Connector/Terminal/Pin 16002664
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:32CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONETROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:32CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONETROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F18-32S MS3116F18-32S 85C4100 70011114 16002664
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 18,32#20 SOLDER SOCKET CONT Connector/Terminal/Pin
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Coupling BayonetRoHS Compliant: No Bayonet
Geometry Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details