(1754546) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 7, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 7, NUMB. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 512530 |
| Product Name | Connector/Terminal/Pin |