Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106A36-10P

Description
ER 48C 48#16 PIN PLUG
Request a Quote Datasheet
Description
ER 48C 48#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A36-10P - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 PIN PLUG

ER 48C 48#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A36-10P
MIL Spec Connector - MIL-DTL 5015, I MS3106A36-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A36-10P
MIL Spec Connector - MIL-DTL 5015, I MS3106A36-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 48C 48#16 PIN PLUG

ER 48C 48#16 PIN PLUG

Buy Now
Connector/Terminal/Pin - 19595885 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19595885
Connector/Terminal/Pin 19595885
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 48 CONTACTS, SOLDER PIN, THREADED, 36-10 INSERT ARRANGEMENT, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 48 CONTACTS, SOLDER PIN, THREADED, 36-10 INSERT ARRANGEMENT, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial - 96J8998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial
96J8998
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial 96J8998
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 75X2609 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
75X2609
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 75X2609
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 36-10, Solder; Military Specification Amphenol Industrial - 76J3371 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 36-10, Solder; Military Specification Amphenol Industrial
76J3371
Mil Spec Cir Conn, Plug, 36-10, Solder; Military Specification Amphenol Industrial 76J3371
MIL SPEC CIR CONN, PLUG, 36-10, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 36-10, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A36-10P MS3106A36-10P MS3106A36-10P 19595885 96J8998 75X2609
Product Name MIL Spec Connector - MIL-DTL 5015, I Connector/Terminal/Pin Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products