MIL-5015 MS/AC THREADED
CONNECTOR
Connector
ER 10C 10#16 PIN RECP BOX
MIL SERIES CONNECTOR, 10 CONTACTS, INSERT 18-01, SHELL SIZE 18, 13A, 22-16AWG, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, THREADED. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Military Specification:MIL-DT
MIL SERIES CONNECTOR, 10 CONTACT(S), ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
connector,metal circular,box receptacle,class r,size 18,10#16 solder pin contact
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102R18-1P | MS3102R18-1P | Amphenol MS3102R18-1P | 16001906 | 85C4037 | 99AJ4721 | 70010125 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connector/Terminal/Pin | Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial | Mil Series Connector, 10 Contact(S), Aluminum Alloy, Male, Solder Terminal, Receptacle Amphenol Aerospace | connector,metal circular,box receptacle,class r,size 18,10#16 solder pin contact | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Straight | ||||||
| Termination | Solder | ||||||
| Mounting | Flanged |