Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F14-19S

Description
MIL-26482 MS/PT/CMB
Request a Quote
Description
MIL-26482 MS/PT/CMB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3116F14-19S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F14-19S
MIL Spec Connector - MIL-DTL-26482 I MS3116F14-19S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - MS3116F14-19S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F14-19S
MIL Spec Connector - MIL-DTL-26482 I MS3116F14-19S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PT 19C 19#20 SKT PLUG

PT 19C 19#20 SKT PLUG

Buy Now
Connector/Terminal/Pin - 16002627 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16002627
Connector/Terminal/Pin 16002627
CIRCULAR CONNECTOR PLUG, SIZE 14, 19-POSITION, MILITARY SPECIFICATION, STRAIGHT PLUG, SOLDER SOCKET. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SIZE 14, 19-POSITION, MILITARY SPECIFICATION, STRAIGHT PLUG, SOLDER SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
connector,metal circular,str plug w/cable clamp,size 14,19#20 solder socket cont - 70143364 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 14,19#20 solder socket cont
70143364
connector,metal circular,str plug w/cable clamp,size 14,19#20 solder socket cont 70143364
5⁄10 A Miniature Cylinderical Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

5⁄10 A Miniature Cylinderical Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Supplier's Site
Circular Connector Plug, Size 14, 19 Position, Cable; Military Specification Amphenol Industrial - 85C4094 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 19 Position, Cable; Military Specification Amphenol Industrial
85C4094
Circular Connector Plug, Size 14, 19 Position, Cable; Military Specification Amphenol Industrial 85C4094
CIRCULAR CONNECTOR PLUG, SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Aerospace - 97J0222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Aerospace
97J0222
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Aerospace 97J0222
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F14-19S MS3116F14-19S 16002627 70143364 85C4094
Product Name MIL Spec Connector - MIL-DTL-26482 I Connector/Terminal/Pin connector,metal circular,str plug w/cable clamp,size 14,19#20 solder socket cont Circular Connector Plug, Size 14, 19 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG174 Cable - ET-BMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details