Amphenol Aerospace Corporation Circular Connector Assemblies MS3476W12-10P

Description
MB 41C 41#20 PIN RECP
Request a Quote Datasheet
Description
MB 41C 41#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Matrix MS3476W12-10P - PEI-Genesis
Philadelphia, PA, United States
MB 41C 41#20 PIN RECP

MB 41C 41#20 PIN RECP

Buy Now
Circular Connector Assemblies - 1178-MS3476W12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3476W12-10P-ND
Circular Connector Assemblies 1178-MS3476W12-10P-ND
MATRIX 26482 II

MATRIX 26482 II

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3476W12-10P
MIL Spec Connector - MIL-DTL-26482 II MS3476W12-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3476W12-10P
MIL Spec Connector - MIL-DTL-26482 II MS3476W12-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MB 10C 10#20 PIN PLUG

MB 10C 10#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3476W12-10P
MIL Spec Connector - MIL-C-26482 II MS3476W12-10P
26482 SERIES CONNECTOR

26482 SERIES CONNECTOR

Buy Now
MALE 10 POSITION AL PLUG - 70144020 - Allied Electronics, Inc.
Fort Worth, TX, USA
MALE 10 POSITION AL PLUG
70144020
MALE 10 POSITION AL PLUG 70144020
MALE 10 POSITION AL PLUG

MALE 10 POSITION AL PLUG

Supplier's Site
Circular Connector, Plug, 12-10, Cable; Military Specification Amphenol Aerospace - 38T3027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-10, Cable; Military Specification Amphenol Aerospace
38T3027
Circular Connector, Plug, 12-10, Cable; Military Specification Amphenol Aerospace 38T3027
CIRCULAR CONNECTOR, PLUG, 12-10, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12-10, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Conn 26482 Circ Pin 10 Pos Crmp St Cbl Mnt 10Term Amphenol - 79AH4755 - Newark, An Avnet Company
Chicago, IL, United States
Conn 26482 Circ Pin 10 Pos Crmp St Cbl Mnt 10Term Amphenol
79AH4755
Conn 26482 Circ Pin 10 Pos Crmp St Cbl Mnt 10Term Amphenol 79AH4755
CONN 26482 CIRC PIN 10 POS CRMP ST CBL MNT 10TERM

CONN 26482 CIRC PIN 10 POS CRMP ST CBL MNT 10TERM

Supplier's Site
Connector/Terminal/Pin - 32074751 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32074751
Connector/Terminal/Pin 32074751
CIRCULAR CONNECTOR, PLUG, 12-10, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES II; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 12-10, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES II; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Matrix MS3476W12-10P 1178-MS3476W12-10P-ND MS3476W12-10P MS3476W12-10P 70144020 38T3027 79AH4755 32074751
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 II MALE 10 POSITION AL PLUG Circular Connector, Plug, 12-10, Cable; Military Specification Amphenol Aerospace Conn 26482 Circ Pin 10 Pos Crmp St Cbl Mnt 10Term Amphenol Connector/Terminal/Pin
Gender Female / Jack Male / Plug
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data