Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E12-8P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E12-8P
MIL Spec Connector - MIL-DTL-26482 I MS3112E12-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 12,8 #20 SOLDER PIN CONT - 70010912 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 12,8 #20 SOLDER PIN CONT
70010912
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 12,8 #20 SOLDER PIN CONT 70010912
Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a

Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a

Supplier's Site
Connector/Terminal/Pin - 27172981 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
27172981
Connector/Terminal/Pin 27172981
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Receptacle, Size 12, 8 Position, Box; Military Specification Amphenol Industrial - 97J0037 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 8 Position, Box; Military Specification Amphenol Industrial
97J0037
Circular Connector, Receptacle, Size 12, 8 Position, Box; Military Specification Amphenol Industrial 97J0037
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E12-8P MS3112E12-8P 70010912 27172981 97J0037
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,SIZE 12,8 #20 SOLDER PIN CONT Connector/Terminal/Pin Circular Connector, Receptacle, Size 12, 8 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details