6 Position Circular Connector Plug, Male Pins Solder Cup
ER 6C 6#16S PIN PLUG
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
5015 F SOLDER PLUG PIN CONTACT
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-MS3106F14S-6P-ND | Amphenol MS3106F14S-6P | MS3106F14S-6P | MS3106F14S-6P | 70143538 | 1082481 | 85C4049 | 88C0753 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | connector,metal circular,str plug w/cable clamp,size 14s,6 #16 solder pin cont | Connector/Terminal/Pin | Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight | ||||||
| Termination | Solder |