Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F14S-2S

Description
MIL-5015 MS/AC THREADED
Request a Quote
Description
MIL-5015 MS/AC THREADED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F14S-2S
MIL Spec Connector - MIL-DTL 5015, I MS3106F14S-2S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
 - Amphenol MS3106F14S-2S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S SKT PLUG

ER 4C 4#16S SKT PLUG

Buy Now
Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial - 85C4046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial
85C4046
Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial 85C4046
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 96J9319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
96J9319
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 96J9319
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
AMPHENOL Components MS3106F14S-2S

AMPHENOL Components MS3106F14S-2S

Supplier's Site
Connector/Terminal/Pin - 385206 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
385206
Connector/Terminal/Pin 385206
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
connector,metal circular,str plug w/cable clamp,size 14s,4#16 solder socket cont - 70143545 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 14s,4#16 solder socket cont
70143545
connector,metal circular,str plug w/cable clamp,size 14s,4#16 solder socket cont 70143545
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Radwell International Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F14S-2S Amphenol MS3106F14S-2S 85C4046 96J9319 385206 70143545
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial Connector/Terminal/Pin Connector/Terminal/Pin connector,metal circular,str plug w/cable clamp,size 14s,4#16 solder socket cont
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Gender Male / Plug Male / Plug
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products