Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116E20-16P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E20-16P
MIL Spec Connector - MIL-DTL-26482 I MS3116E20-16P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PT 16C 16#16 PIN PLUG

PT 16C 16#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 16 Position, Cable; Military Specification Amphenol Industrial - 97J0167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16 Position, Cable; Military Specification Amphenol Industrial
97J0167
Circular Connector Plug Size 20, 16 Position, Cable; Military Specification Amphenol Industrial 97J0167
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 32073989 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32073989
Connector/Terminal/Pin 32073989
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116E20-16P MS3116E20-16P 97J0167 32073989
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 20, 16 Position, Cable; Military Specification Amphenol Industrial Connector/Terminal/Pin
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data