CONNECTOR
MIL-26482 MS/PT/CMB
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No
Class F, PT Series Straight Plug Connectors, Solder Socket & Pin Contact
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series.
Materials:
Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts.
Service Classes:
E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires.
F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. Environmental resisting connectors with strain relief.
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3126F14-12S | 34H5528 | 97J0637 | 70009870 | 16008278 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial | CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,8#20&4#16 CRIMP SOCKET CON | Connector/Terminal/Pin |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector |
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | |||
| Geometry | Straight | Straight | |||
| Termination | Crimp |