WIRE HOUSING IDC, .156", 22AWG,
6 Position Rectangular Receptacle Connector IDC Tin 22 AWG
CONNECTORS, MTD-SERIES, CONTACT TYPE FEMALE SOCKET, NUMBER OF POSITIONS 6, PITCH 0.156" (3.96MM), MOUNTING TYPE FREE HANGING (IN-LINE), RIGHT ANGLE, WIRE GAUGE 22 AWG. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1001-MTD-B-06-C-1 | MTD-B-06-C-1 | 2057-MTD-B-06-C-1-ND | 226964858 |
| Product Name | Rectangular Connectors | D-Sub Connectors | Free Hanging, Panel Mount | Connector/Terminal/Pin |
| Connector Type | Rectangular Connectors, Heavy Duty | D-Sub Connector |