Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3110E14-5P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110E14-5P
MIL Spec Connector - MIL-DTL-26482 I MS3110E14-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Military Specification Amphenol Aerospace - 25K7903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Military Specification Amphenol Aerospace
25K7903
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Military Specification Amphenol Aerospace 25K7903
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 32078954 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32078954
Connector/Terminal/Pin 32078954
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3110E14-5P 25K7903 32078954
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 14, 5 Position, Wall; Military Specification Amphenol Aerospace Connector/Terminal/Pin
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1309-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details