Amphenol Industrial Circular Connector Assemblies MS3102E20-19P

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3102E20-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E20-19P-ND
Circular Connector Assemblies 339-MS3102E20-19P-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3102E20-19P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E20-19P
MIL Spec Connector - MIL-DTL 5015, I MS3102E20-19P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E20-19P
MIL Spec Connector - MIL-DTL 5015, I MS3102E20-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E20-19P
MIL Spec Connector - MIL-DTL 5015, I MS3102E20-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E20-19P
MIL Spec Connector - MIL-DTL 5015, I MS3102E20-19P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102E20-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E20-19P
Connectors Mil-Qualified, Circular Body, All MS3102E20-19P
CONNECT SOLDER BOX MT RCPT

CONNECT SOLDER BOX MT RCPT

Buy Now
 - Amphenol MS3102E20-19P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 PIN RECP BOX

ER 3C 3#8 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Amphenol Industrial - 96J8133 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Amphenol Industrial
96J8133
Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Amphenol Industrial 96J8133
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Rcpt, 3P, 20-19; Military Specification Amphenol Industrial - 76J2191 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 3P, 20-19; Military Specification Amphenol Industrial
76J2191
Mil Spec Circular Conn, Rcpt, 3P, 20-19; Military Specification Amphenol Industrial 76J2191
MIL SPEC CIRCULAR CONN, RCPT, 3P, 20-19; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIRCULAR CONN, RCPT, 3P, 20-19; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 32056733 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32056733
Connector/Terminal/Pin 32056733
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3102E20-19P-ND MS3102E20-19P MS3102E20-19P Amphenol MS3102E20-19P 96J8133 76J2191 32056733
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Amphenol Industrial Mil Spec Circular Conn, Rcpt, 3P, 20-19; Military Specification Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
HARSH MRD - MRDAP03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers