Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E14-18P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E14-18P
MIL Spec Connector - MIL-DTL-26482 I MS3112E14-18P
CONNECTOR

CONNECTOR

Buy Now
Fort Worth, TX, USA
connector,milspec box mounting recept,class e,size 14,18 #20 solder pin cont
70010928
connector,milspec box mounting recept,class e,size 14,18 #20 solder pin cont 70010928
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Supplier's Site
Connector/Terminal/Pin - 16007905 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16007905
Connector/Terminal/Pin 16007905
CIRCULAR CONNECTOR, MIL-C-26482 SERIES 1, SOLDER, BAYONET, CIRCULAR MILITARY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, MIL-C-26482 SERIES 1, SOLDER, BAYONET, CIRCULAR MILITARY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Plug, Size 14, 18 Position, Box; Military Specification Amphenol Industrial - 34H5435 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14, 18 Position, Box; Military Specification Amphenol Industrial
34H5435
Circular Connector, Plug, Size 14, 18 Position, Box; Military Specification Amphenol Industrial 34H5435
CIRCULAR CONNECTOR, PLUG, SIZE 14, 18 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 14, 18 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial - 97J0048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
97J0048
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial 97J0048
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E14-18P 70010928 16007905 34H5435
Product Name MIL Spec Connector - MIL-DTL-26482 I connector,milspec box mounting recept,class e,size 14,18 #20 solder pin cont Connector/Terminal/Pin Circular Connector, Plug, Size 14, 18 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-EDS.0M.305.XLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 6.5 amps
View Details