ER 2C 2#16S SKT PLUG RTANG
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 10SL 2 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIRCULAR CONN, PLUG, 2P, 10SL-4; Military Specification:MIL-DT
CIRCULAR CONNECTOR, PLUG SIZE 10SL, 2 POSITION CABLE, MILITARY SPEC MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS: 2CONTACTS, CIRCULAR CONTACT TYPE: SOLDER SOCKET, COUPLING STYLE: THREADED, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3108A10SL-4S | MS3108A10SL-4S | 08H0003 | 76J4196 | 15910060 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Amphenol Industrial | Mil Spec Circular Conn, Plug, 2P, 10Sl-4; Military Specification Amphenol Industrial | Connector/Terminal/Pin | |
| Gender | Male / Plug | Male / Plug |