Amphenol Industrial Connector/Terminal/Pin MS3106B16S-1S

Description
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PLUG SIZE: 16S, 7-POS, CABLE, CONNECTOR TYPE: CIRCULAR MILITARY, CONNECTOR BODY MATERIAL: ALUMINIUM ALLOY, GENDER: PLUG. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PLUG SIZE: 16S, 7-POS, CABLE, CONNECTOR TYPE: CIRCULAR MILITARY, CONNECTOR BODY MATERIAL: ALUMINIUM ALLOY, GENDER: PLUG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32067096 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32067096
Connector/Terminal/Pin 32067096
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PLUG SIZE: 16S, 7-POS, CABLE, CONNECTOR TYPE: CIRCULAR MILITARY, CONNECTOR BODY MATERIAL: ALUMINIUM ALLOY, GENDER: PLUG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PLUG SIZE: 16S, 7-POS, CABLE, CONNECTOR TYPE: CIRCULAR MILITARY, CONNECTOR BODY MATERIAL: ALUMINIUM ALLOY, GENDER: PLUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial - 67H8494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial
67H8494
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial 67H8494
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 32067096 67H8494
Product Name Connector/Terminal/Pin Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products