MIL-5015 MS/AC THREADED RECEPT
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
ER 7C 7#12 PIN RECP BOX
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, BOX; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 20-15, BOX MOUNT; Military Specification:MIL-DT
MIL SERIES CONNECTOR, CIRCULAR, 7 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT, THREADED, 14-12AWG. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102E20-15P-ND | MS3102E20-15P | Amphenol MS3102E20-15P | 70010047 | 96J8128 | 76J2184 | 390129 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | connector,box receptacle,class e,size 20,7 #12 solder pin contact,olive drab | Circular Connector, Receptacle, Size 20, 7 Position, Box; Military Specification Amphenol Industrial | Circular Conn, Rcpt, 20-15, Box Mount; Military Specification Amphenol Industrial | Plug/Receptacle | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flanged | |||||
| Current Rating | 23.0 amps | 23.0 amps | |||||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Straight |