5 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
ER 5C 5#12 SKT RECP BOX
ER 5C 5#12 SKT RECP BOX
Amphenol Industrial MS3102E18-11S
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, BOX; Military Specification:MIL-DT
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102E18-11S-ND | MS3102E18-11S | MS3102E18-11S | Amphenol MS3102E18-11S | 2005378 | 64J7426 | 25051527 | 70010035 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Mil Spec Circular Connectors | Circular Connector, Receptacle, Size 18, 5 Position, Box; Military Specification Amphenol Industrial | Connector/Terminal/Pin | connector,box receptacle,class e,size 18,5 #12 solder socket contact,olive drab | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Mounting | Panel Mount | Box mount | Flanged | |||||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | Straight | ||||||
| Coupling | Bayonet | Threaded |