Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F22-22P

Description
ER 4C 4#8 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 4#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F22-22P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN PLUG

ER 4C 4#8 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106F22-22P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F22-22P
Connectors Mil-Qualified, Circular Body, All MS3106F22-22P
5015 F SOLDER PLUG PIN CONTACT

5015 F SOLDER PLUG PIN CONTACT

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-22P
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-22P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-22P
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-22P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial - 48K2729 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial
48K2729
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial 48K2729
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 22-22, Cable; Military Specification Amphenol Industrial - 34H5367 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-22, Cable; Military Specification Amphenol Industrial
34H5367
Circular Connector, Plug, 22-22, Cable; Military Specification Amphenol Industrial 34H5367
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 25150579 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
25150579
Connector/Terminal/Pin 25150579
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 22,4#8 SOLDER PIN CONTACT
70009918
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 22,4#8 SOLDER PIN CONTACT 70009918
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F22-22P MS3106F22-22P MS3106F22-22P MS3106F22-22P 48K2729 25150579 70009918
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial Connector/Terminal/Pin CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 22,4#8 SOLDER PIN CONTACT
Gender Male / Plug Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details