Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R20-27S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3102R20-27S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R20-27S
MIL Spec Connector - MIL-DTL 5015, I MS3102R20-27S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3102R20-27S - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 SKT RECP BOX

ER 14C 14#16 SKT RECP BOX

Buy Now
Circular Connector Assemblies - 1178-MS3102R20-27S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3102R20-27S-ND
Circular Connector Assemblies 1178-MS3102R20-27S-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial - 85C4040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial
85C4040
Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial 85C4040
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 16001922 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16001922
Connector/Terminal/Pin 16001922
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102R20-27S Amphenol MS3102R20-27S 1178-MS3102R20-27S-ND 85C4040 16001922
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial Connector/Terminal/Pin
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details