Aero-Electric Connector, Inc. M5015 III circular connector MS3456L22-22S

Description
5015 4#8 SKT PLUG
Request a Quote Datasheet
Description
5015 4#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 4#8 SKT PLUG

5015 4#8 SKT PLUG

Buy Now
M5015 III circular connector - MS3456L22-22S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L22-22S
M5015 III circular connector MS3456L22-22S
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L22-22S
M5015 III circular connector MS3456L22-22S
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L22-22S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L22-22S
Connectors Mil-Qualified, Circular Body, All MS3456L22-22S
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
Plug/Receptacle - 48646604 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
48646604
Plug/Receptacle 48646604
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES III; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES III; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Conn, Plug, 22-22, Cable; Military Specification Aero Electric - 80P5636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-22, Cable; Military Specification Aero Electric
80P5636
Circular Conn, Plug, 22-22, Cable; Military Specification Aero Electric 80P5636
CIRCULAR CONN, PLUG, 22-22, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 22-22, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3456L22-22S MS3456L22-22S MS3456L22-22S 48646604 80P5636
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Plug/Receptacle Circular Conn, Plug, 22-22, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo - 44W1624 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details