4 Position Circular Connector Receptacle, Male Pins Solder Cup
MIL-26482 MS/PT/CMB
CONNECTOR
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT
Shell Size 8 to 16, Mounting Hole Diameter 0.120 +⁄- 0.005 in., Box Mounting Circular Receptacle
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Number of mounting holes 4 and size is 24.
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, BOX; Military Specification:MIL-DT
MS/PT PROPRIETARY/MIL-C-26
| DigiKey | Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-MS3112E8-4P-ND | MS3112E8-4P | 16008069 | 70143345 | 85C4085 | 07H6376 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connector/Terminal/Pin | connector,metal circ,box mounting receptacle,size 8,4 #20 solder pin contact | Circular Connector, Plug, Size 8, 4 Position, Box; Military Specification Amphenol Industrial | Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3112E Environmental Resisting Box Mounting Receptacles, Straight Body Style, Solder Termination, 8 Shell Size, 8-4 Ins... |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | Flanged | ||||
| Gender | Male / Plug; Female / Jack | |||||
| Geometry | Straight | Straight | ||||
| Termination | Solder |