4 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
ER 4C 4#8 SKT RECP BOX
MIL-5015 MS/AC THREADED
5015 E Solder Box Mt. Recp. SKT Contacts
ER 4C 4#8 SKT RECP BOX
CIRCULAR CONN, RCPT, 22-22, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT
CIRCULAR CONN, RCPT, 22-22, BOX MOUNT; Military Specification:MIL-DT
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 4, Socket, Solder, Panel Mount RoHS Compliant: No
Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
Applications include military ground support equipment, ordnance and shipboard installations.
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | PEI-Genesis | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102E22-22S-ND | MS3102E22-22S | MS3102E22-22S | MS3102E22-22S | Amphenol MS3102E22-22S | 20672897 | 76J2245 | 25K7241 | 70009920 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Connector/Terminal/Pin | Circular Conn, Rcpt, 22-22, Box Mount; Military Specification Amphenol Industrial | Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 4, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial | CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 22,4 #8 SOLDER SOCKET CONTACT | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | ||
| Mounting | Panel Mount | Flanged | |||||||
| Gender | Female / Jack | Female / Jack | |||||||
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter | |||||||
| Coupling | Threaded | Threaded |