Amphenol Industrial Circular Connector Assemblies MS3102E24-10P

Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3102E24-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E24-10P-ND
Circular Connector Assemblies 339-MS3102E24-10P-ND
7 Position Circular Connector Receptacle, Male Pins Solder Cup

7 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - Amphenol MS3102E24-10P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 PIN RECP BOX

ER 7C 7#8 PIN RECP BOX

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102E24-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E24-10P
MIL Spec Connector - MIL-DTL 5015, I MS3102E24-10P
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102E24-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E24-10P
MIL Spec Connector - MIL-DTL 5015, I MS3102E24-10P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E24-10P
MIL Spec Connector - MIL-DTL 5015, I MS3102E24-10P
CONNECTOR

CONNECTOR

Buy Now
Connector/Terminal/Pin - 32056997 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32056997
Connector/Terminal/Pin 32056997
CIRCULAR CONN, RCPT, 24-10, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONN, RCPT, 24-10, BOX MOUNT; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Receptacle, Size 24, 7 Position, Box; Military Specification Amphenol Industrial - 88F2458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 7 Position, Box; Military Specification Amphenol Industrial
88F2458
Circular Connector, Receptacle, Size 24, 7 Position, Box; Military Specification Amphenol Industrial 88F2458
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 24-10, Box Mount; Military Specification Amphenol Industrial - 76J2272 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-10, Box Mount; Military Specification Amphenol Industrial
76J2272
Circular Conn, Rcpt, 24-10, Box Mount; Military Specification Amphenol Industrial 76J2272
CIRCULAR CONN, RCPT, 24-10, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 24-10, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3102E24-10P-ND Amphenol MS3102E24-10P MS3102E24-10P 32056997 88F2458 76J2272
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Connector/Terminal/Pin Circular Connector, Receptacle, Size 24, 7 Position, Box; Military Specification Amphenol Industrial Circular Conn, Rcpt, 24-10, Box Mount; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products