CONNECTOR
MIL-26482 MS/PT/CMB
PT 19C 19#20 PIN PLUG
19 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR, PLUG SIZE 14, 19 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No
5⁄10 A Miniature Cylinderical Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3116F14-19P | MS3116F14-19P | 1178-MS3116F14-19P-ND | 7886413 | 85C4093 | 97J0221 | 70143365 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connector/Terminal/Pin | Circular Connector Plug Size 14, 19 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial | connector,metal circular,str plug w/cable clamp,size 14,19 #20 solder pin contac | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Mounting | Free Hanging (In-Line) | Free Hanging | |||||
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter | |||||
| Gender | Male / Plug | ||||||
| Geometry | Straight | Straight |