Amphenol Industrial Circular Connector Assemblies MS3108A14S-6S

Description
6 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3108A14S-6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3108A14S-6S-ND
Circular Connector Assemblies 339-MS3108A14S-6S-ND
6 Position Circular Connector Plug, Female Sockets Solder Cup

6 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3108A14S-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3108A14S-6S
Connectors Mil-Qualified, Circular Body, All MS3108A14S-6S
CIRC CONN MIL-DTL-5015

CIRC CONN MIL-DTL-5015

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3108A14S-6S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A14S-6S
MIL Spec Connector - MIL-DTL 5015, I MS3108A14S-6S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A14S-6S
MIL Spec Connector - MIL-DTL 5015, I MS3108A14S-6S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A14S-6S
MIL Spec Connector - MIL-DTL 5015, I MS3108A14S-6S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A14S-6S
MIL Spec Connector - MIL-DTL 5015, I MS3108A14S-6S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3108A14S-6S - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16S SKT PLUG

ER 6C 6#16S SKT PLUG

Buy Now
Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial - 96J9566 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial
96J9566
Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial 96J9566
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, R/a Plug, 14-6, Sldr; Military Specification Amphenol Industrial - 76J4225 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, R/a Plug, 14-6, Sldr; Military Specification Amphenol Industrial
76J4225
Mil Spec Cir Conn, R/a Plug, 14-6, Sldr; Military Specification Amphenol Industrial 76J4225
MIL SPEC CIR CONN, R/A PLUG, 14-6, SLDR; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, R/A PLUG, 14-6, SLDR; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 4714212 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4714212
Connector/Terminal/Pin 4714212
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADEDROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADEDROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3108A14S-6S-ND MS3108A14S-6S MS3108A14S-6S Amphenol MS3108A14S-6S 96J9566 76J4225 4714212
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial Mil Spec Cir Conn, R/a Plug, 14-6, Sldr; Military Specification Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products