Amphenol Industrial Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial MS3108B14S-2S

Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial - 07H6493 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial
07H6493
Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial 07H6493
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 15992341 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15992341
Connector/Terminal/Pin 15992341
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, RIGHT ANGLE PLUG, 4 CONTACTS, SOLDER SOCKET, THREADED, 14S-2 INSERT ARRANGEMENT, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, RIGHT ANGLE PLUG, 4 CONTACTS, SOLDER SOCKET, THREADED, 14S-2 INSERT ARRANGEMENT, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 07H6493 15992341
Product Name Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details