Phoenix Contact GmbH & Co. KG Connector/Terminal/Pin MSTBV 2,5/ 2-G

Description
(1753437) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 2, NUMBER O. FREE 2 YEAR RADWELL WARRANTY
Description
(1753437) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 2, NUMBER O. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 89686769 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
89686769
Connector/Terminal/Pin 89686769
(1753437) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 2, NUMBER O. FREE 2 YEAR RADWELL WARRANTY

(1753437) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 2, NUMBER O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 89686769
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details