Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E16-8P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E16-8P
MIL Spec Connector - MIL-DTL-26482 I MS3112E16-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PT 8C 8#16 PIN RECP

PT 8C 8#16 PIN RECP

Buy Now
Connector/Terminal/Pin - 16007957 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16007957
Connector/Terminal/Pin 16007957
CIRCULAR CONNECTOR, PLUG, SIZE 16, 8 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; CONTACT PLATING:GOLDROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, SIZE 16, 8 POSITION, BOX; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; CONTACT PLATING:GOLDROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Plug, Size 16, 8 Position, Box; Military Specification Amphenol Industrial - 85C4075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 16, 8 Position, Box; Military Specification Amphenol Industrial
85C4075
Circular Connector, Plug, Size 16, 8 Position, Box; Military Specification Amphenol Industrial 85C4075
CIRCULAR CONNECTOR, PLUG, SIZE 16, 8 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 16, 8 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial - 25K7986 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
25K7986
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial 25K7986
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E16-8P MS3112E16-8P 16007957 85C4075
Product Name MIL Spec Connector - MIL-DTL-26482 I Connector/Terminal/Pin Circular Connector, Plug, Size 16, 8 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data