CONNECTOR
Connector
PT 12C 8#20 4#16 PIN PLUG
CIRCULAR CONNECTOR, MIL-C-26482 SERIES 1, SOLDER, BAYONET, CIRCULAR MILITARY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Straight Plug with Cable Clamp Type Shell, #16⁄20 Size Contacts, Connector
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The shell type of the connector was straight plug with cable clamp.
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3116F14-12P | MS3116F14-12P | 16002610 | 70011071 | 07H7664 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connector/Terminal/Pin | CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 14,8#20&4#16 SOLDER PIN CONT | Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Mounting | Free Hanging | ||||
| Coupling | Bayonet | Bayonet |