Amphenol Aerospace Corporation Circular Connectors - MS3470L14-5P MS3470L14-5P

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 928132-MS3470L14-5P Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -65°C ~ 200°C Features: 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp Package: Bulk Mounting: Panel Mount Family Name: MS3470L14 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4020
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 928132-MS3470L14-5P Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -65°C ~ 200°C Features: 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp Package: Bulk Mounting: Panel Mount Family Name: MS3470L14 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3470L14-5P - 928132-MS3470L14-5P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3470L14-5P
928132-MS3470L14-5P
Circular Connectors - MS3470L14-5P 928132-MS3470L14-5P
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 928132-MS3470L14-5P Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -65°C ~ 200°C Features: 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp Package: Bulk Mounting: Panel Mount Family Name: MS3470L14 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4020

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 928132-MS3470L14-5P
Series: Military, MIL-DTL-26482 Series II
Operating Temperature Range: -65°C ~ 200°C
Features: 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Package: Bulk
Mounting: Panel Mount
Family Name: MS3470L14
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4020

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 II - MS3470L14-5P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
MS3470L14-5P
MIL Spec Connector - MIL-DTL-26482 II MS3470L14-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-MS3470L14-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3470L14-5P-ND
Circular Connector Assemblies 1178-MS3470L14-5P-ND
MATRIX 26482 II

MATRIX 26482 II

Buy Now Datasheet
Connector/Terminal/Pin - 37892177 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
37892177
Connector/Terminal/Pin 37892177
MB 5C 5#16 PIN RECP ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

MB 5C 5#16 PIN RECP ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 928132-MS3470L14-5P MS3470L14-5P 1178-MS3470L14-5P-ND 37892177
Product Name Circular Connectors - MS3470L14-5P MIL Spec Connector - MIL-DTL-26482 II Circular Connector Assemblies Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0188 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details