ER 3C 3#16 PIN RECP BOX
3 Position Circular Connector Receptacle, Male Pins Solder Cup
MIL-5015 MS/AC THREADED
CONNECTOR
Box Mounting Receptacle, Shell Material Aluminum Alloy, Cylinderical Type Connector
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal.
All components have the standard electrically conductive cadmium plated finish with an olive drab chromate after-treatment for corrosion resistance. Contacts are machined from copper alloy for maximum corrosion resistance, maximum current carrying capacity and low millivolt drop. MIL-C-5015 features threaded couplings and single key⁄keyway polarization, representing maximum simplicity in design. Applications include military ground support equipment, ordnance and shipboard installations.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, BOX; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
CIRCULAR MIL SPEC CONNECTOR, 3-PIN, 10SL-03 INSERT ARRANGEMENT, PANEL MOUNT, 13 AMP, COPPER ALLOY CONTACT MATERIAL, STRAIGHT MOUNT, 700 V, 22 AWG TO 16 AWG. FREE 2 YEAR RADWELL WARRANTY
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3102R10SL-3P | 1178-MS3102R10SL-3P-ND | MS3102R10SL-3P | 70143514 | 85C4043 | 55AC2813 | 16001840 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | connector,metal circ,box mount recept,no bkshl,size 10sl,3 #16 solder pin cont | Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Military Specification Amphenol Industrial | Ahlms3102R10Sl-3P Amphenol Aerospace | Connector/Terminal/Pin | |
| Gender | Female / Jack | ||||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | |||||
| Geometry | Straight | Straight | |||||
| Termination | Solder |