5015 R SOLDER BOX MT PIN CONTACTS
ER 9C 6#12 3#8 PIN RECP BOX
CONNECTOR
MIL SERIES CONNECTOR, 9 CONTACTS, MALE, INSERT 24-11, ALUMINUM ALLOY, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT, THREADED. FREE 2 YEAR RADWELL WARRANTY
Box Mounting Receptacle, Shell Material Aluminum Alloy, Cylinderical Type Connector
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal.
All components have the standard electrically conductive cadmium plated finish with an olive drab chromate after-treatment for corrosion resistance. Contacts are machined from copper alloy for maximum corrosion resistance, maximum current carrying capacity and low millivolt drop. MIL-C-5015 features threaded couplings and single key⁄keyway polarization, representing maximum simplicity in design. Applications include military ground support equipment, ordnance and shipboard installations.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; Military Specification:MIL-DT
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 9, Pin, Solder, Panel Mount RoHS Compliant: No
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102R24-11P | Amphenol MS3102R24-11P | MS3102R24-11P | 16001934 | 70143520 | 34H5307 | 96J8383 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | Connector/Terminal/Pin | connector,metal circ,box recept,no bkshl,size 24,3#8 & 6#12 solder pin contact | Circular Connector, Receptacle, Size 24, 9 Position, Box; Military Specification Amphenol Industrial | Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 9, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Straight | ||||||
| Termination | Solder | ||||||
| Mounting | Flanged |